The 2N2608UB is a P-channel JFET in a TO-18 package, rated for a gate-source voltage of 30 V and a power dissipation of 300 mW at 25°C, with a linear derating of 1.71 mW/°C above that temperature. It operates over a junction and storage temperature range of -65°C to +200°C. Key electrical characteristics include a gate-source cutoff voltage between 0.75 V and 6.0 V, a drain current range of -1.0 mA to -5.0 mA, and an input capacitance of 10 pF at 5.0 V drain-source voltage and 1.0 MHz frequency. The device meets MIL-PRF-19500/295 standards. The 2N2608 MQ variant is specified as a JAN equivalent, indicating this part belongs to a series compliant with military specifications.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N2608UB-ND |
| Product Name | JFETs |
| Polarity | P-Channel |