The 2N2915 is a PNP low-noise transistor in a TO-78 package, designed for amplification and switching applications. It has a collector-emitter voltage rating of 45 V, a collector current of 30 mA, and a power dissipation of 600 mW. The transistor features a current gain (hFE) of 60 at a collector current of 0.01 mA and a collector-emitter saturation voltage of 0.35 V at 1 mA. Its transition frequency is 60 MHz. The device is characterized with an hFE matching of 10% and a base-emitter voltage of 3.0 mV. The TO-78 package is a six-lead through-hole format. All TO-78 packaged transistors, including this one, are classified as End of Life.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 30mA 60MHz 600mW Through Hole TO-78-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N2915-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |