TRANS PNP 20V 5A SOT89-3 Product overview: 2DB1386R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1386R-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 005675-2DB1386R-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 1V @ 100mA, 4A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 2SB1386-R; TSB1386CY; 2DB1386R-7; 2DB1386R-13;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
TRANS PNP 20V 5A SOT-89-3
Bipolar (BJT) Transistor PNP 20V 5A 100MHz 1W Surface Mount SOT-89-3
TRANS PNP 20V 5A SOT-89-3
TRANS PNP 20V 5A SOT89-3
Bipolar Transistors - BJT PNP 2.5K BIPOLAR
TRANS PNP 20V 5A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2DB1386R-13 | 005675-2DB1386R-13 | 31-2DB1386R-13CT-ND | 2DB1386R-13 | 2DB1386R-13 | 2DB1386R-13 |
| Product Name | 20V 5A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2DB1386R-13 | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; TO-243AA | AEC-Q101 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |