Goford Semiconductor Co., Ltd. Single FETs, MOSFETs 18N20J

Description
N200V, 18A,RD<0.16@10V,VTH1 V~3V,
Request a Quote Datasheet
Description
N200V, 18A,RD<0.16@10V,VTH1 V~3V,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-18N20J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-18N20J-ND
Single FETs, MOSFETs 3141-18N20J-ND
N200V, 18A,RD<0.16@10V,VTH1 V~3V,

N200V, 18A,RD<0.16@10V,VTH1V~3V,

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 18N20J -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 18N20J
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 18N20J
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 18A RDS(on): RD(max)<0.16Ω@10V VTH: VTH1.0V~3.0V Package: TO-251

N/P Channel: N-CH
Voltage(VDS): 200V
Current(ID): 18A
RDS(on): RD(max)<0.16Ω@10V
VTH: VTH1.0V~3.0V
Package: TO-251

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-18N20J-ND
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 18N20J
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827128P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X1-DFN
View Details
CSD25211W1015 P-Channel NexFET? Power MOSFET - CSD25211W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0330 ohms
View Details
7 suppliers
Dual N-channel 40 V, 25 mOhm standard level MOSFET - BUK7K25-40E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 27000 milliamps
View Details
7 suppliers