Bipolar (BJT) Transistor NPN 80V 1A 100MHz 500mW Through Hole TO-18
TRANS NPN 80V 1A TO18
BIPOLAR TRANSISTOR, NPN, 80V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
General Purpose Amplifier, 80 V Collector-Emitter Voltage, 140 V Collector to Base Voltage
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-3108-5-ND | 2N3700 | 89K1159 | 70014192 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 80V, To-18; Transistor Polarity Stmicroelectronics | TRANSISTOR, SILICON; NPN; 80VCE; 140VCB; 7VEB; 1A ICC; 1.8 W @ <= 25 C |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | TO-3 | TO-18 | |
| Packing Method | Tube; Tube | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| VCEO | 80 volts | 80 volts | 80 volts |