NPN silicon switching transistor for switching applications, housed in a TO-18 (TO-206AA) package. Collector-emitter voltage rated at 15 Vdc, emitter-base voltage at 4.5 Vdc, and collector-base voltage at 40 Vdc. Total power dissipation is 1.2 W at 25°C with linear derating above 25°C. Thermal resistance junction-to-case is 146°C/W and junction-to-ambient is 325°C/W. Forward current transfer ratio ranges from 20 to 120 under specified bias conditions.collector
Bipolar (BJT) Transistor NPN 15V 360mW Through Hole TO-18 (TO-206AA)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N2369AMS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |