DIODES Incorporated 30V 2A SOT89 Bipolar Transistor 2DD2679-13

Description
TRANS NPN 30V 2A SOT89-3 Product overview: 2DD2679-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2679-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 2A SOT89-3 Product overview: 2DD2679-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2679-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A SOT89 Bipolar Transistor
276-2DD2679-13
30V 2A SOT89 Bipolar Transistor 276-2DD2679-13
TRANS NPN 30V 2A SOT89-3 Product overview: 2DD2679-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2679-13 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 2A SOT89-3 Product overview: 2DD2679-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2679-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2DD2679-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD2679-13DITR-ND
Single Bipolar Transistors 2DD2679-13DITR-ND
Bipolar (BJT) Transistor NPN 30V 2A 240MHz 2W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 30V 2A 240MHz 2W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 2DD2679-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD2679-13DIDKR-ND
Single Bipolar Transistors 2DD2679-13DIDKR-ND
Bipolar (BJT) Transistor NPN 30V 2A 240MHz 2W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 30V 2A 240MHz 2W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 2DD2679-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD2679-13DICT-ND
Single Bipolar Transistors 2DD2679-13DICT-ND
Bipolar (BJT) Transistor NPN 30V 2A 240MHz 2W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 30V 2A 240MHz 2W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DD2679-13 - 075315-2DD2679-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DD2679-13
075315-2DD2679-13
TRANSISTORS - Transistors (BJT) - Single - 2DD2679-13 075315-2DD2679-13
Manufacturer: Diodes Incorporated Win Source Part Number: 075315-2DD2679-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 240MHz Transistor Polarity: NPN Family Name: 2DD2679 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): 2SCR512P; 2SCR512PT100; 2SD2679T100; 2SD1766P; Introduction Date: December 23, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 075315-2DD2679-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 240MHz
Transistor Polarity: NPN
Family Name: 2DD2679
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 370mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): 2SCR512P; 2SCR512PT100; 2SD2679T100; 2SD1766P;
Introduction Date: December 23, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Npn, 30V, 1.5A, 900Mw, Sot-89; Transistor Polarity Diodes Inc. - 25R5677 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 1.5A, 900Mw, Sot-89; Transistor Polarity Diodes Inc.
25R5677
Transistor, Npn, 30V, 1.5A, 900Mw, Sot-89; Transistor Polarity Diodes Inc. 25R5677
TRANSISTOR, NPN, 30V, 1.5A, 900mW, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1.5A; Power Dissipation:900mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 1.5A, 900mW, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1.5A; Power Dissipation:900mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DD2679-13
Bipolar Transistors - BJT 2DD2679-13
Bipolar Transistors - BJT LO VSAT NPN SMT 2.5K

Bipolar Transistors - BJT LO VSAT NPN SMT 2.5K

Buy Now Datasheet
Single Bipolar Transistors - 2DD2679-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DD2679-13
Single Bipolar Transistors 2DD2679-13
TRANS NPN 30V 2A SOT89-3

TRANS NPN 30V 2A SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DD2679-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DD2679-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DD2679-13
TRANS NPN 30V 2A SOT89-3

TRANS NPN 30V 2A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2DD2679-13 2DD2679-13DITR-ND 075315-2DD2679-13 25R5677 2DD2679-13 2DD2679-13 2DD2679-13
Product Name 30V 2A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DD2679-13 Transistor, Npn, 30V, 1.5A, 900Mw, Sot-89; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89-3 TO-3; SOT89 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data