The 2N2714 is an NPN silicon transistor in a TO-92 package for amplification and switching applications, with a collector-base voltage rating of 18 V, collector-emitter voltage of 18 V, and emitter-base voltage of 5.0 V. It has a maximum continuous collector current of 50 mA and a collector-emitter saturation voltage of 0.30 V at 50 mA collector current. The current gain (hFE) ranges from 75 to 250 at a collector-emitter voltage of 10 V and collector current of 5 mA. The device features a collector-off capacitance of 10 pF and a transition frequency of 160 MHz. The TIN/LEAD plating suffix indicates a lead finish option supported by the series.
18V 200MA 360MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N2714TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |