TRANS PNP 120V 0.8A SOT89-3 Product overview: 2DA1201Y-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.8A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.8A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1201Y-7 can be used for catalog matching and distributor lookup.
TRANS PNP 120V 0.8A SOT-89-3
TRANS PNP 120V 0.8A SOT-89-3
Bipolar (BJT) Transistor PNP 120V 800mA 160MHz 1.5W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 102054-2DA1201Y-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 120 @ 100mA, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
TRANS PNP 120V 0.8A SOT89-3
Bipolar Transistors - BJT 120V PNP Trans 100mA -0.8V PWR
TRANS PNP 120V 0.8A SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2DA1201Y-7 | 31-2DA1201Y-7CT-ND | 102054-2DA1201Y-7 | 2DA1201Y-7 | 2DA1201Y-7 | 2DA1201Y-7 |
| Product Name | 120V 0.8A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2DA1201Y-7 | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR | ||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts |