Bipolar (BJT) Transistor NPN 15V 200mA 675MHz 360mW Through Hole TO-18
TRANS NPN 15V 0.2A TO18
TRANS NPN 15V 0.2A TO18
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-3107-5-ND | 2N2369A | 2N2369A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | TO-206AA, TO-18-3 Metal Can | |
| Packing Method | Tube; Tube | ||
| IC(max) | 200 milliamps | 200 milliamps |