DIODES Incorporated Single Bipolar Transistors 2DD1766R-13

Description
Bipolar (BJT) Transistor NPN 32V 2A 220MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 32V 2A 220MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2DD1766RDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD1766RDITR-ND
Single Bipolar Transistors 2DD1766RDITR-ND
Bipolar (BJT) Transistor NPN 32V 2A 220MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 32V 2A 220MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DD1766R-13 - 1003787-2DD1766R-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DD1766R-13
1003787-2DD1766R-13
TRANSISTORS - Transistors (BJT) - Single - 2DD1766R-13 1003787-2DD1766R-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1003787-2DD1766R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: NPN Family Name: 2DD1766R Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 3V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2SCR512P; 2SCR512PT100; 2SD2679T100; 2SD2662; Introduction Date: November 20, 2007 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1003787-2DD1766R-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN
Family Name: 2DD1766R
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 3V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 2SCR512P; 2SCR512PT100; 2SD2679T100; 2SD2662;
Introduction Date: November 20, 2007
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32V 2A SOT89 Bipolar Transistor
276-2DD1766R-13
32V 2A SOT89 Bipolar Transistor 276-2DD1766R-13
TRANS NPN 32V 2A SOT89-3 Product overview: 2DD1766R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1766R-13 can be used for catalog matching and distributor lookup.

TRANS NPN 32V 2A SOT89-3 Product overview: 2DD1766R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1766R-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 2DD1766R-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DD1766R-13
Single Bipolar Transistors 2DD1766R-13
TRANS NPN 32V 2A SOT89-3

TRANS NPN 32V 2A SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DD1766R-13
Bipolar Transistors - BJT 2DD1766R-13
Bipolar Transistors - BJT 1000W 32Vceo

Bipolar Transistors - BJT 1000W 32Vceo

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DD1766R-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DD1766R-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DD1766R-13
TRANS NPN 32V 2A SOT89-3

TRANS NPN 32V 2A SOT89-3

Supplier's Site
Trans, Npn, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 30AK0315 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc.
30AK0315
Trans, Npn, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc. 30AK0315
TRANS, NPN, 32V, 2A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 32V, 2A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2DD1766RDITR-ND 1003787-2DD1766R-13 276-2DD1766R-13 2DD1766R-13 2DD1766R-13 2DD1766R-13 30AK0315
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DD1766R-13 32V 2A SOT89 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity NPN NPN; NPN NPN; NPN NPN
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 Tape & Reel (TR) SOT89; TO-243AA TO-3
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data