TRANS PNP 60V 0.6A TO-18
Transistor, PNP, -60V, -0.60A, TO-18
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 4786-2N2907A-ND | 1602-2N2907A |
| Product Name | Single Bipolar Transistors | PNP Transistors |
| Polarity | PNP | PNP |