The 2N3440 is a silicon NPN transistor in a TO-39 case, designed for consumer and industrial line-operated applications. It has a collector-emitter voltage rating of 250 V, a continuous collector current of 1.0 A, and a power dissipation of 1.0 W. The operating and storage junction temperature range is -65 to +200 °C. The transistor has a current gain (hFE) of 40 to 160 at IC=20mA and VCE=10V, a collector-emitter saturation voltage of 0.5 V, and a transition frequency of 15 MHz. The package has three leads: emitter, base, and collector.
250V 1A 1W TH TRANSISTOR-SMALL S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3440TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |