The 2N3711 is a silicon NPN transistor in a TO-92 case, rated for a collector-base voltage of 30 V, collector-emitter voltage of 30 V, and continuous collector current of 200 mA, with a power dissipation of 625 mW. It has a minimum DC current gain (hFE) of 180 at 5.0 V collector-emitter voltage and 1.0 mA collector current, and a maximum of 660. The emitter-base voltage is 6.0 V, and the operating and storage junction temperature ranges from -65 °C to +150 °C.
30V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3711TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |