DIODES Incorporated Single Bipolar Transistors 2DA1774R-7

Description
Bipolar (BJT) Transistor
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1034-2DA1774R-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1034-2DA1774R-7CT-ND
Single Bipolar Transistors 1034-2DA1774R-7CT-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DA1774R-7 - 075313-2DA1774R-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DA1774R-7
075313-2DA1774R-7
TRANSISTORS - Transistors (BJT) - Single - 2DA1774R-7 075313-2DA1774R-7
Manufacturer: Diodes Incorporated Win Source Part Number: 075313-2DA1774R-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 075313-2DA1774R-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2DA1774R-7
50V 0.15A Bipolar Transistor 276-2DA1774R-7
TRANS PNP 50V 0.15A SOT-523 Product overview: 2DA1774R-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1774R-7 can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.15A SOT-523 Product overview: 2DA1774R-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1774R-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 50V 0.15A SOT-523 - 233-2DA1774R-7 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 50V 0.15A SOT-523
233-2DA1774R-7
TRANS PNP 50V 0.15A SOT-523 233-2DA1774R-7
TRANS PNP 50V 0.15A SOT-523

TRANS PNP 50V 0.15A SOT-523

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DA1774R-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DA1774R-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DA1774R-7
TRANS PNP 50V 0.15A SOT-523

TRANS PNP 50V 0.15A SOT-523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1034-2DA1774R-7CT-ND 075313-2DA1774R-7 276-2DA1774R-7 233-2DA1774R-7 2DA1774R-7
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DA1774R-7 50V 0.15A Bipolar Transistor TRANS PNP 50V 0.15A SOT-523 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847C/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
30V 0.1A Bipolar Transistor - 277-BCV62BE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
Bipolar Transistors - 155298 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details