DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2DA1213YQ-13

Description
Win Source Part Number: 1036357-2DA1213YQ-13 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V Frequency - Transition: 160MHz Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2DA1213YQ-132DA1213Y Q13; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 2DA1213YQ-13DI Base Product Number: 2DA1213
Request a Quote Datasheet
Description
Win Source Part Number: 1036357-2DA1213YQ-13 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V Frequency - Transition: 160MHz Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2DA1213YQ-132DA1213Y Q13; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 2DA1213YQ-13DI Base Product Number: 2DA1213
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036357-2DA1213YQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036357-2DA1213YQ-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036357-2DA1213YQ-13
Win Source Part Number: 1036357-2DA1213YQ-13 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V Frequency - Transition: 160MHz Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2DA1213YQ-132DA1213Y Q13; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 2DA1213YQ-13DI Base Product Number: 2DA1213

Win Source Part Number: 1036357-2DA1213YQ-13
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V
Frequency - Transition: 160MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2DA1213YQ-132DA1213YQ13;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 2DA1213YQ-13DI
Base Product Number: 2DA1213

Buy Now Datasheet
Singapore, Singapore
50V 2A SOT89 Bipolar Transistor
276-2DA1213YQ-13
50V 2A SOT89 Bipolar Transistor 276-2DA1213YQ-13
TRANS PNP 50V 2A SOT89-3 Product overview: 2DA1213YQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1213YQ-13 can be used for catalog matching and distributor lookup.

TRANS PNP 50V 2A SOT89-3 Product overview: 2DA1213YQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1213YQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-2DA1213YQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-2DA1213YQ-13CT-ND
Single Bipolar Transistors 31-2DA1213YQ-13CT-ND
TRANS PNP 50V 2A SOT-89-3

TRANS PNP 50V 2A SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-2DA1213YQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-2DA1213YQ-13TR-ND
Single Bipolar Transistors 31-2DA1213YQ-13TR-ND
Bipolar (BJT) Transistor PNP 50V 2A 160MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 50V 2A 160MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-2DA1213YQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-2DA1213YQ-13DKR-ND
Single Bipolar Transistors 31-2DA1213YQ-13DKR-ND
TRANS PNP 50V 2A SOT-89-3

TRANS PNP 50V 2A SOT-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 2DA1213YQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
2DA1213YQ-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2DA1213YQ-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DA1213YQ-13
Bipolar Transistors - BJT 2DA1213YQ-13
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 2.5K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 2.5K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1036357-2DA1213YQ-13 276-2DA1213YQ-13 31-2DA1213YQ-13CT-ND 2DA1213YQ-13 2DA1213YQ-13
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 50V 2A SOT89 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type SOT3; SOT89 Tape & Reel (TR) SOT89; TO-243AA
IC(max) 2000 milliamps 2500 milliamps
Power Gain 120 dB
Operating Frequency 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC848AE6327HTSA1 - 1022459-BC848AE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
Bipolar Transistors - 155204 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC847CW/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers