Bipolar (BJT) Transistor NPN 60V 15A 2.5MHz 115W Through Hole TO-204 (TO-3)
TRANS NPN 60V 15A TO204
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3055H-ND | 2N3055H |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |