RS-10 3.8 1% E73 E3
RS-10 3.8 1% E73 E3
Wirewound Resistors - Through Hole 10watts 3.8ohms 1% Product overview: RS0103R800FE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0103R800FE73 can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole 10watts 40Kohms 1%
RS-10 3.8 1% E73 e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RS0103R800FE73CT-ND | 53-RS0103R800FE73 | RS0103R800FE73 | 3110-RS0103R800FE73 |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Wirewound Resistors - | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |