Vishay Intertechnology, Inc. RES 33 OHM 1% 10W SILICONE WW RS01033R00FS73

Description
RES 33ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 33ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1% 10W SILICONE WW - RS01033R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1% 10W SILICONE WW
RS01033R00FS73
RES 33 OHM 1% 10W SILICONE WW RS01033R00FS73
RES 33ohm 1% 10W SILICONE WW

RES 33ohm 1% 10W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS01033R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01033R00FS73
Wirewound Resistors 3110-RS01033R00FS73
RS-10 33 1% S73

RS-10 33 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSD-33TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-33TR-ND
Through Hole Resistors RSD-33TR-ND
33 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01033R00FS73 3110-RS01033R00FS73 RSD-33TR-ND
Product Name RES 33 OHM 1% 10W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers