Vishay Intertechnology, Inc. RES 820 OHM 1% 5W SILICONE WW RS005820R0FE73

Description
RES 820ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 820ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1% 5W SILICONE WW - RS005820R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1% 5W SILICONE WW
RS005820R0FE73
RES 820 OHM 1% 5W SILICONE WW RS005820R0FE73
RES 820ohm 1% 5W SILICONE WW

RES 820ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RS005820R0FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS005820R0FE73-ND
Through Hole Resistors RS005820R0FE73-ND
820 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS005820R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005820R0FE73
Wirewound Resistors 3110-RS005820R0FE73
RS-5 820 1% E73 e3

RS-5 820 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS005820R0FE73 RS005820R0FE73-ND 3110-RS005820R0FE73
Product Name RES 820 OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details