Vishay Intertechnology, Inc. Wirewound Resistors RS00575R00FE73

Description
RS-5 75 1% E73 e3
Request a Quote Datasheet
Description
RS-5 75 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00575R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00575R00FE73
Wirewound Resistors 3110-RS00575R00FE73
RS-5 75 1% E73 e3

RS-5 75 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RS00575R00FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS00575R00FE73-ND
Through Hole Resistors RS00575R00FE73-ND
75 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 1% 5W SILICONE WW - RS00575R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1% 5W SILICONE WW
RS00575R00FE73
RES 75 OHM 1% 5W SILICONE WW RS00575R00FE73
RES 75ohm 1% 5W SILICONE WW

RES 75ohm 1% 5W SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS00575R00FE73 RS00575R00FE73-ND RS00575R00FE73
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 1% 5W SILICONE WW
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details