Vishay Intertechnology, Inc. RES .10 OHM 1% 5W SILICONE WW RS005R1000FS73

Description
RES .10ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES .10ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .10 OHM 1% 5W SILICONE WW - RS005R1000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 1% 5W SILICONE WW
RS005R1000FS73
RES .10 OHM 1% 5W SILICONE WW RS005R1000FS73
RES .10ohm 1% 5W SILICONE WW

RES .10ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-.10TR-ND
Through Hole Resistors RSC-.10TR-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS005R1000FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R1000FS73
Wirewound Resistors 3110-RS005R1000FS73
RS-5 .1 1% S73

RS-5 .1 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS005R1000FS73 RSC-.10TR-ND 3110-RS005R1000FS73
Product Name RES .10 OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details