Vishay Precision Group Wirewound Resistors RS01A250R0FE70

Description
RS-1A 250 1% E70 e3
Request a Quote Datasheet
Description
RS-1A 250 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A250R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A250R0FE70
Wirewound Resistors 3110-RS01A250R0FE70
RS-1A 250 1% E70 e3

RS-1A 250 1% E70 e3

Supplier's Site Datasheet
RES 250 OHM 1W 1% WW AXIAL - RS01A250R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W 1% WW AXIAL
RS01A250R0FE70
RES 250 OHM 1W 1% WW AXIAL RS01A250R0FE70
RES 250ohm 1W 1% WW AXIAL

RES 250ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSA-250RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-250RTR-ND
Through Hole Resistors RSA-250RTR-ND
250 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-250RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-250RCT-ND
Through Hole Resistors RSA-250RCT-ND
250 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 250 Ohm, 1W, 1%; Resistance Vishay - 83R8805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 250 Ohm, 1W, 1%; Resistance Vishay
83R8805
Resistor, Wirewound, 250 Ohm, 1W, 1%; Resistance Vishay 83R8805
RESISTOR, WIREWOUND, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 250 Ohm, 1W, ±1%; Resistance Vishay - 52P1923 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 1W, ±1%; Resistance Vishay
52P1923
Wirewound Resistor, 250 Ohm, 1W, ±1%; Resistance Vishay 52P1923
WIREWOUND RESISTOR, 250 OHM, 1W, ±1%; Resistance:250ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 1W, ±1%; Resistance:250ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A250R0FE70 RS01A250R0FE70 RSA-250RTR-ND 83R8805
Product Name Wirewound Resistors RES 250 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor, Wirewound, 250 Ohm, 1W, 1%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers