RES 2.7Kohm 1% 1W SILICONE WW
RS-1A 2.7K 1% E70 e3
2.7 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
2.7 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS01A2K700FE70 | 3110-RS01A2K700FE70 | RSA-2.7KRTR-ND |
| Product Name | RES 2.7K OHM 1% 1W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 2700 ohms | 2700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS |