Vishay Intertechnology, Inc. Wirewound Resistors RS01A30R00FE70

Description
RS-1A 30 1% E70 e3
Request a Quote Datasheet
Description
RS-1A 30 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A30R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A30R00FE70
Wirewound Resistors 3110-RS01A30R00FE70
RS-1A 30 1% E70 e3

RS-1A 30 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A30R00FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A30R00FE70TR-ND
Through Hole Resistors 541-RS01A30R00FE70TR-ND
30 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS01A30R00FE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A30R00FE70CT-ND
Through Hole Resistors 541-RS01A30R00FE70CT-ND
30 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1350936-RS01A30R00FE70 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1350936-RS01A30R00FE70
Resistors - Through Hole Resistors 1350936-RS01A30R00FE70
Win Source Part Number: 1350936-RS01A30R00FE 70 Category: Resistors - Through Hole Resistors Series: RS Features: Moisture Resistant Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.094" Dia x 0.406" L (2.39mm x 10.31mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 30 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1350936-RS01A30R00FE70
Category: Resistors - Through Hole Resistors
Series: RS
Features: Moisture Resistant
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.094" Dia x 0.406" L (2.39mm x 10.31mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 30 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet
RES 30 OHM 1W 1% WW AXIAL - RS01A30R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1W 1% WW AXIAL
RS01A30R00FE70
RES 30 OHM 1W 1% WW AXIAL RS01A30R00FE70
RES 30ohm 1W 1% WW AXIAL

RES 30ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A30R00FE70 541-RS01A30R00FE70TR-ND 1350936-RS01A30R00FE70 RS01A30R00FE70
Product Name Wirewound Resistors Through Hole Resistors Resistors - Through Hole Resistors RES 30 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details