Vishay Precision Group Wirewound Resistors RS01A400R0FE12

Description
RS-1A 400 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 400 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A400R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A400R0FE12
Wirewound Resistors 3110-RS01A400R0FE12
RS-1A 400 1% E12 e3

RS-1A 400 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A400R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A400R0FE12-ND
Through Hole Resistors 541-RS01A400R0FE12-ND
RS-1A 400 1% E12 E3

RS-1A 400 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - - RS01A400R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A400R0FE12
Wirewound Resistors - RS01A400R0FE12
Wirewound Resistors - Through Hole 1watt 400ohms 1%

Wirewound Resistors - Through Hole 1watt 400ohms 1%

Supplier's Site
Wirewound Resistor, 400 Ohm, 1W, ±1%; Resistance Vishay - 52P2084 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 1W, ±1%; Resistance Vishay
52P2084
Wirewound Resistor, 400 Ohm, 1W, ±1%; Resistance Vishay 52P2084
WIREWOUND RESISTOR, 400 OHM, 1W, ±1%; Resistance:400ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 1W, ±1%; Resistance:400ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A400R0FE12 541-RS01A400R0FE12-ND RS01A400R0FE12 52P2084
Product Name Wirewound Resistors Through Hole Resistors Wirewound Resistors - Wirewound Resistor, 400 Ohm, 1W, ±1%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 400 ohms 400 ohms 400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details