Vishay Precision Group Wirewound Resistors RS01040R00FE12

Description
RS-10 40 1% E12 e3
Request a Quote Datasheet
Description
RS-10 40 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01040R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01040R00FE12
Wirewound Resistors 3110-RS01040R00FE12
RS-10 40 1% E12 e3

RS-10 40 1% E12 e3

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS01040R00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS01040R00FE12
Through-Hole Resistor 53-RS01040R00FE12
Wirewound Resistors - Through Hole 10watts 40ohms 1% Product overview: RS01040R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01040R00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 40ohms 1% Product overview: RS01040R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01040R00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RS01040R00FE12 - RS01040R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RS01040R00FE12
RS01040R00FE12
RS01040R00FE12 RS01040R00FE12
RS01040R00FE12

RS01040R00FE12

Supplier's Site
Through Hole Resistors - 541-RS01040R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01040R00FE12-ND
Through Hole Resistors 541-RS01040R00FE12-ND
RS-10 40 1% E12 E3

RS-10 40 1% E12 E3

Buy Now Datasheet
Wirewound Resistor, 40 Ohm, 10W, 1%; Resistance Vishay - 41K9234 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 10W, 1%; Resistance Vishay
41K9234
Wirewound Resistor, 40 Ohm, 10W, 1%; Resistance Vishay 41K9234
WIREWOUND RESISTOR, 40 OHM, 10W, 1%; Resistance:40ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 10W, 1%; Resistance:40ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site
Resistor - 16374757 - Radwell International
Willingboro, NJ, United States
Resistor
16374757
Resistor 16374757
RESISTOR, AXIAL, 40 OHM, 10 WATT, 1% TOLERANCE, WIREWOUND, 9.5 MM X 47.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 40 OHM, 10 WATT, 1% TOLERANCE, WIREWOUND, 9.5 MM X 47.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS01040R00FE12 53-RS01040R00FE12 RS01040R00FE12 541-RS01040R00FE12-ND 41K9234 16374757
Product Name Wirewound Resistors Through-Hole Resistor RS01040R00FE12 Through Hole Resistors Wirewound Resistor, 40 Ohm, 10W, 1%; Resistance Vishay Resistor
Category / Application Industrial General Use Precision Resistor
Standards and Certifications RoHS RoHS
Resistance Range 40 ohms 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details