Vishay Precision Group Wirewound Resistors - RS010200R0FE12

Description
Wirewound Resistors - Through Hole 10watts 200ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 10watts 200ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS010200R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS010200R0FE12
Wirewound Resistors - RS010200R0FE12
Wirewound Resistors - Through Hole 10watts 200ohms 1%

Wirewound Resistors - Through Hole 10watts 200ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS010200R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010200R0FE12
Wirewound Resistors 3110-RS010200R0FE12
RS-10 200 1% E12 e3

RS-10 200 1% E12 e3

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS010200R0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS010200R0FE12
Through-Hole Resistor 53-RS010200R0FE12
Wirewound Resistors - Through Hole 10watts 200ohms 1% Product overview: RS010200R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010200R0FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 200ohms 1% Product overview: RS010200R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010200R0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS010200R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010200R0FE12-ND
Through Hole Resistors 541-RS010200R0FE12-ND
RS-10 200 1% E12 E3

RS-10 200 1% E12 E3

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 10W, 1%; Resistance Vishay - 41K9226 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 10W, 1%; Resistance Vishay
41K9226
Wirewound Resistor, 200 Ohm, 10W, 1%; Resistance Vishay 41K9226
WIREWOUND RESISTOR, 200 OHM, 10W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 10W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RS010200R0FE12 3110-RS010200R0FE12 53-RS010200R0FE12 541-RS010200R0FE12-ND 41K9226
Product Name Wirewound Resistors - Wirewound Resistors Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 200 Ohm, 10W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers