Vishay Precision Group Through Hole Resistors RS010100R0FE73

Description
100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSD-100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-100RCT-ND
Through Hole Resistors RSD-100RCT-ND
100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-100RTR-ND
Through Hole Resistors RSD-100RTR-ND
100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010100R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010100R0FE73
Wirewound Resistors 3110-RS010100R0FE73
RS-10 100 1% E73 e3

RS-10 100 1% E73 e3

Supplier's Site Datasheet
100 Ohm 10W Resistor - 53-RS010100R0FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 10W Resistor
53-RS010100R0FE73
100 Ohm 10W Resistor 53-RS010100R0FE73
Res Wirewound 100 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS010100R0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010100R0FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 100 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS010100R0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010100R0FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 10W 1% WW AXIAL - RS010100R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 10W 1% WW AXIAL
RS010100R0FE73
RES 100 OHM 10W 1% WW AXIAL RS010100R0FE73
RES 100ohm 10W 1% WW AXIAL

RES 100ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistor, 100 Ohm, 10W, 1%, Full Reel; Resistance Vishay - 83R8816 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 10W, 1%, Full Reel; Resistance Vishay
83R8816
Wirewound Resistor, 100 Ohm, 10W, 1%, Full Reel; Resistance Vishay 83R8816
WIREWOUND RESISTOR, 100 OHM, 10W, 1%, FULL REEL; Resistance:100ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 10W, 1%, FULL REEL; Resistance:100ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 100 Ohm, 10W, ±1%; Resistance Vishay - 52P2484 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 10W, ±1%; Resistance Vishay
52P2484
Wirewound Resistor, 100 Ohm, 10W, ±1%; Resistance Vishay 52P2484
WIREWOUND RESISTOR, 100 OHM, 10W, ±1%; Resistance:100ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 10W, ±1%; Resistance:100ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RSD-100RCT-ND 3110-RS010100R0FE73 53-RS010100R0FE73 RS010100R0FE73 83R8816
Product Name Through Hole Resistors Wirewound Resistors 100 Ohm 10W Resistor RES 100 OHM 10W 1% WW AXIAL Wirewound Resistor, 100 Ohm, 10W, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details