RS-1A 3.5K 1% E70 e3
3.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
3.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3.5Kohm 1% 1W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS01A3K500FE70 | RSA-3.5KRCT-ND | RS01A3K500FE70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 3.5K OHM 1% 1W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 3500 ohms | 3500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |