1.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 1.5Kohm 10W 1% WW AXIAL
RS-10 1.5K 1% S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RSD-1.5KTR-ND | RS0101K500FS73 | 3110-RS0101K500FS73 |
| Product Name | Through Hole Resistors | RES 1.5K OHM 10W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |