Vishay Precision Group Wirewound Resistors RS0108R000FB12

Description
RS-10 8 1% B12
Request a Quote Datasheet
Description
RS-10 8 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0108R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0108R000FB12
Wirewound Resistors 3110-RS0108R000FB12
RS-10 8 1% B12

RS-10 8 1% B12

Supplier's Site Datasheet
Wirewound Resistors - - RS0108R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS0108R000FB12
Wirewound Resistors - RS0108R000FB12
Wirewound Resistors - Through Hole 10watts 8ohms 1% Learn More

Wirewound Resistors - Through Hole 10watts 8ohms 1% Learn More

Supplier's Site
Through Hole Resistors - 541-RS0108R000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0108R000FB12-ND
Through Hole Resistors 541-RS0108R000FB12-ND
RS-10 8 1% B12

RS-10 8 1% B12

Buy Now Datasheet
Wirewound Resistor, 8 Ohm, 10W, 1%; Resistance Vishay - 01F9275 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8 Ohm, 10W, 1%; Resistance Vishay
01F9275
Wirewound Resistor, 8 Ohm, 10W, 1%; Resistance Vishay 01F9275
WIREWOUND RESISTOR, 8 OHM, 10W, 1%; Resistance:8ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: No

WIREWOUND RESISTOR, 8 OHM, 10W, 1%; Resistance:8ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS0108R000FB12 RS0108R000FB12 541-RS0108R000FB12-ND 01F9275
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors Wirewound Resistor, 8 Ohm, 10W, 1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Resistance Range 8 ohms 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers