Wirewound Resistors - Through Hole 5watts .13ohms 1% Learn More
130 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS005R1300FS73 | RS005R1300FS73 | RSC-.13TR-ND |
| Product Name | Wirewound Resistors | Wirewound Resistors - | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1300 ohms | 0.1300 ohms | 0.1300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |