RES 750ohm 1% 10W SILICONE WW
750 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-10 750 1% E73 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS010750R0FE73 | RS010750R0FE73-ND | 3110-RS010750R0FE73 |
| Product Name | RES 750 OHM 1% 10W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |