RS-10 180 1% E73 e3
180 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 180ohm 1% 10W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS010180R0FE73 | RS010180R0FE73-ND | RS010180R0FE73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 180 OHM 1% 10W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 180 ohms | 180 ohms | 180 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |