Vishay Intertechnology, Inc. Wirewound Resistors RS01A120R0FS70

Description
RS-1A 120 1% S70
Request a Quote Datasheet
Description
RS-1A 120 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A120R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A120R0FS70
Wirewound Resistors 3110-RS01A120R0FS70
RS-1A 120 1% S70

RS-1A 120 1% S70

Supplier's Site Datasheet
RES 120 OHM 1% 1W SILICONE WW - RS01A120R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1% 1W SILICONE WW
RS01A120R0FS70
RES 120 OHM 1% 1W SILICONE WW RS01A120R0FS70
RES 120ohm 1% 1W SILICONE WW

RES 120ohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RSA-120TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-120TR-ND
Through Hole Resistors RSA-120TR-ND
120 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-120CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-120CT-ND
Through Hole Resistors RSA-120CT-ND
120 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS01A120R0FS70 RS01A120R0FS70 RSA-120TR-ND
Product Name Wirewound Resistors RES 120 OHM 1% 1W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details