Vishay Precision Group Wirewound Resistors RS01010K00FE73

Description
RS-10 10K 1% E73 e3
Request a Quote Datasheet
Description
RS-10 10K 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01010K00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01010K00FE73
Wirewound Resistors 3110-RS01010K00FE73
RS-10 10K 1% E73 e3

RS-10 10K 1% E73 e3

Supplier's Site Datasheet
RES 10K OHM 1% 10W SILICONE WW - RS01010K00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1% 10W SILICONE WW
RS01010K00FE73
RES 10K OHM 1% 10W SILICONE WW RS01010K00FE73
RES 10Kohm 1% 10W SILICONE WW

RES 10Kohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-10KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-10KRTR-ND
Through Hole Resistors RSD-10KRTR-ND
10 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-10KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-10KRCT-ND
Through Hole Resistors RSD-10KRCT-ND
10 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 10W, ±1%; Resistance Vishay - 52P2471 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 10W, ±1%; Resistance Vishay
52P2471
Wirewound Resistor, 10Kohm, 10W, ±1%; Resistance Vishay 52P2471
WIREWOUND RESISTOR, 10KOHM, 10W, ±1%; Resistance:10kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 10W, ±1%; Resistance:10kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 10Kohm, 10W, 1%, Full Reel; Resistance Vishay - 83R8813 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 10W, 1%, Full Reel; Resistance Vishay
83R8813
Wirewound Resistor, 10Kohm, 10W, 1%, Full Reel; Resistance Vishay 83R8813
WIREWOUND RESISTOR, 10KOHM, 10W, 1%, FULL REEL; Resistance:10kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 10W, 1%, FULL REEL; Resistance:10kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistors - RS01010K00FE73 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
RS01010K00FE73
Through Hole Resistors RS01010K00FE73
RES 10K OHM 10W 1% WW AXIAL

RES 10K OHM 10W 1% WW AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Wirewound Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number 3110-RS01010K00FE73 RS01010K00FE73 RSD-10KRTR-ND 52P2471 RS01010K00FE73
Product Name Wirewound Resistors RES 10K OHM 1% 10W SILICONE WW Through Hole Resistors Wirewound Resistor, 10Kohm, 10W, ±1%; Resistance Vishay Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details