Wirewound Resistors - Through Hole 10watts 20Kohms 1%
RESISTOR, WIRE WOUND, 10 W, 1 %, 20 ppm, 20000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS01020K00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 20000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 20000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01020K00FE73 can be used for catalog matching and distributor lookup.
20 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
20 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-10 20K 1% E73 e3
WIREWOUND RESISTOR, 20KOHM, 10W, ±1%; Resistance:20kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
RESISTOR, WIREWOUND, 20KOHM, 10W, 1%; Resistance:20kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS01020K00FE73 | 53-RS01020K00FE73 | RSD-20KRCT-ND | 3110-RS01020K00FE73 | 52P2615 |
| Product Name | Wirewound Resistors - | Through-Hole 10 W 20000 ohm Resistor | Through Hole Resistors | Wirewound Resistors | Wirewound Resistor, 20Kohm, 10W, ±1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | 20000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |