Vishay Precision Group Through-Hole 10 W 100000 ohm Resistor RS010100K0FE73

Description
RESISTOR, WIRE WOUND, 10 W, 1 %, 20 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS010100K0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010100K0FE73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 10 W, 1 %, 20 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS010100K0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010100K0FE73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 10 W 100000 ohm Resistor - 53-RS010100K0FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10 W 100000 ohm Resistor
53-RS010100K0FE73
Through-Hole 10 W 100000 ohm Resistor 53-RS010100K0FE73
RESISTOR, WIRE WOUND, 10 W, 1 %, 20 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS010100K0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010100K0FE73 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10 W, 1 %, 20 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS010100K0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010100K0FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RSD-100KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-100KRTR-ND
Through Hole Resistors RSD-100KRTR-ND
100 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

100 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-100KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-100KRCT-ND
Through Hole Resistors RSD-100KRCT-ND
100 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

100 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 100K OHM 10W 1% WW AXIAL - RS010100K0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 10W 1% WW AXIAL
RS010100K0FE73
RES 100K OHM 10W 1% WW AXIAL RS010100K0FE73
RES 100Kohm 10W 1% WW AXIAL

RES 100Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistor, 100Kohm, 10W, 1%, Full Reel; Resistance Vishay - 83R8815 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100Kohm, 10W, 1%, Full Reel; Resistance Vishay
83R8815
Wirewound Resistor, 100Kohm, 10W, 1%, Full Reel; Resistance Vishay 83R8815
WIREWOUND RESISTOR, 100KOHM, 10W, 1%, FULL REEL; Resistance:100kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 100KOHM, 10W, 1%, FULL REEL; Resistance:100kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 100Kohm, 10W, 1%; Resistance Vishay - 65P3376 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100Kohm, 10W, 1%; Resistance Vishay
65P3376
Wirewound Resistor, 100Kohm, 10W, 1%; Resistance Vishay 65P3376
WIREWOUND RESISTOR, 100KOHM, 10W, 1%; Resistance:100kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100KOHM, 10W, 1%; Resistance:100kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RS010100K0FE73 RSD-100KRTR-ND RS010100K0FE73 83R8815
Product Name Through-Hole 10 W 100000 ohm Resistor Through Hole Resistors RES 100K OHM 10W 1% WW AXIAL Wirewound Resistor, 100Kohm, 10W, 1%, Full Reel; Resistance Vishay
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details