Vishay Precision Group Wirewound Resistors RS01A200R0FE12

Description
RS-1A 200 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 200 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A200R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A200R0FE12
Wirewound Resistors 3110-RS01A200R0FE12
RS-1A 200 1% E12 e3

RS-1A 200 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A200R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A200R0FE12-ND
Through Hole Resistors 541-RS01A200R0FE12-ND
CAP

CAP

Buy Now Datasheet
Wirewound ResistorsSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Ope... - RS01A200R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Ope...
RS01A200R0FE12
Wirewound ResistorsSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Ope... RS01A200R0FE12
Wirewound ResistorsSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Ope...

Wirewound ResistorsSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Ope...

Supplier's Site
Wirewound Resistor, 200 Ohm, 1W, 1%; Resistance Vishay - 63M2658 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 1W, 1%; Resistance Vishay
63M2658
Wirewound Resistor, 200 Ohm, 1W, 1%; Resistance Vishay 63M2658
WIREWOUND RESISTOR, 200 OHM, 1W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 1W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A200R0FE12 541-RS01A200R0FE12-ND RS01A200R0FE12 63M2658
Product Name Wirewound Resistors Through Hole Resistors Wirewound ResistorsSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Ope... Wirewound Resistor, 200 Ohm, 1W, 1%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details