Vishay Intertechnology, Inc. RES 900 OHM 5W 1% WW AXIAL RS005900R0FS73

Description
RES 900ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 900ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 5W 1% WW AXIAL - RS005900R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 5W 1% WW AXIAL
RS005900R0FS73
RES 900 OHM 5W 1% WW AXIAL RS005900R0FS73
RES 900ohm 5W 1% WW AXIAL

RES 900ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSC-900CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-900CT-ND
Through Hole Resistors RSC-900CT-ND
900 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-900TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-900TR-ND
Through Hole Resistors RSC-900TR-ND
900 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS005900R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005900R0FS73
Wirewound Resistors 3110-RS005900R0FS73
RS-5 900 1% S73

RS-5 900 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS005900R0FS73 RSC-900CT-ND 3110-RS005900R0FS73
Product Name RES 900 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms 900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details