Vishay Intertechnology, Inc. Wirewound Resistors RS0101K500FE73

Description
RS-10 1.5K 1% E73 e3
Request a Quote Datasheet
Description
RS-10 1.5K 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0101K500FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0101K500FE73
Wirewound Resistors 3110-RS0101K500FE73
RS-10 1.5K 1% E73 e3

RS-10 1.5K 1% E73 e3

Supplier's Site Datasheet
RES 1.5K OHM 1% 10W SILICONE WW - RS0101K500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1% 10W SILICONE WW
RS0101K500FE73
RES 1.5K OHM 1% 10W SILICONE WW RS0101K500FE73
RES 1.5Kohm 1% 10W SILICONE WW

RES 1.5Kohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-1.5KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-1.5KRTR-ND
Through Hole Resistors RSD-1.5KRTR-ND
1.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-1.5KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-1.5KRCT-ND
Through Hole Resistors RSD-1.5KRCT-ND
1.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS0101K500FE73 RS0101K500FE73 RSD-1.5KRTR-ND
Product Name Wirewound Resistors RES 1.5K OHM 1% 10W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details