Vishay Intertechnology, Inc. Wirewound Resistors RS01A180R0FE70

Description
RS-1A 180 1% E70 e3
Request a Quote Datasheet
Description
RS-1A 180 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A180R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A180R0FE70
Wirewound Resistors 3110-RS01A180R0FE70
RS-1A 180 1% E70 e3

RS-1A 180 1% E70 e3

Supplier's Site Datasheet
RES 180 OHM 1% 1W SILICONE WW - RS01A180R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1% 1W SILICONE WW
RS01A180R0FE70
RES 180 OHM 1% 1W SILICONE WW RS01A180R0FE70
RES 180ohm 1% 1W SILICONE WW

RES 180ohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RS01A180R0FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01A180R0FE70-ND
Through Hole Resistors RS01A180R0FE70-ND
180 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS01A180R0FE70 RS01A180R0FE70 RS01A180R0FE70-ND
Product Name Wirewound Resistors RES 180 OHM 1% 1W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers