Vishay Precision Group RES 10K OHM 1% 1W SILICONE WW RS01A10K00FE70

Description
RES 10Kohm 1% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 10Kohm 1% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1% 1W SILICONE WW - RS01A10K00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1% 1W SILICONE WW
RS01A10K00FE70
RES 10K OHM 1% 1W SILICONE WW RS01A10K00FE70
RES 10Kohm 1% 1W SILICONE WW

RES 10Kohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RSA-10KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-10KRCT-ND
Through Hole Resistors RSA-10KRCT-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-10KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-10KRTR-ND
Through Hole Resistors RSA-10KRTR-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 1W, ±1%; Resistance Vishay - 50M2916 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 1W, ±1%; Resistance Vishay
50M2916
Wirewound Resistor, 10Kohm, 1W, ±1%; Resistance Vishay 50M2916
WIREWOUND RESISTOR, 10KOHM, 1W, ±1%; Resistance:10kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 1W, ±1%; Resistance:10kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 10Kohm, 1W, 1%, Full Reel; Resistance Vishay - 83R8802 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 1W, 1%, Full Reel; Resistance Vishay
83R8802
Wirewound Resistor, 10Kohm, 1W, 1%, Full Reel; Resistance Vishay 83R8802
WIREWOUND RESISTOR, 10KOHM, 1W, 1%, FULL REEL; Resistance:10kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 1W, 1%, FULL REEL; Resistance:10kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RS01A10K00FE70 RSA-10KRCT-ND 50M2916 83R8802
Product Name RES 10K OHM 1% 1W SILICONE WW Through Hole Resistors Wirewound Resistor, 10Kohm, 1W, ±1%; Resistance Vishay Wirewound Resistor, 10Kohm, 1W, 1%, Full Reel; Resistance Vishay
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details