Vishay Intertechnology, Inc. Res Wirewound 1.2K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS0101K200FB12

Description
Res Wirewound 1.2K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole - RS0101K200FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
RS0101K200FB12
Res Wirewound 1.2K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS0101K200FB12
Res Wirewound 1.2K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 1.2K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Through-Hole Resistor - 53-RS0101K200FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS0101K200FB12
Through-Hole Resistor 53-RS0101K200FB12
Wirewound Resistors - Through Hole 10watts 1.2Kohms 1% Product overview: RS0101K200FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101K200FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 1.2Kohms 1% Product overview: RS0101K200FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101K200FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS0101K200FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0101K200FB12
Wirewound Resistors 3110-RS0101K200FB12
RS-10 1.2K 1% B12

RS-10 1.2K 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS0101K200FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0101K200FB12-ND
Through Hole Resistors 541-RS0101K200FB12-ND
RS-10 1.2K 1% B12

RS-10 1.2K 1% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS0101K200FB12 53-RS0101K200FB12 3110-RS0101K200FB12 541-RS0101K200FB12-ND
Product Name Res Wirewound 1.2K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Through-Hole Resistor Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers