Vishay Precision Group Through Hole Resistors RS005R5000FE12

Description
500 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS005R5000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS005R5000FE12-ND
Through Hole Resistors 541-RS005R5000FE12-ND
500 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound ResistorSeries:RS; Resistance:0.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... - RS005R5000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:0.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...
RS005R5000FE12
Wirewound ResistorSeries:RS; Resistance:0.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... RS005R5000FE12
Wirewound ResistorSeries:RS; Resistance:0.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...

Wirewound ResistorSeries:RS; Resistance:0.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...

Supplier's Site
Through Hole Resistors - 8506638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506638
Through Hole Resistors 8506638
Vishay RS005R5000FE12 Resistor

Vishay RS005R5000FE12 Resistor

Supplier's Site
Wirewound Resistors - 3110-RS005R5000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R5000FE12
Wirewound Resistors 3110-RS005R5000FE12
RS-5 .5 1% E12 e3

RS-5 .5 1% E12 e3

Supplier's Site Datasheet
Resistor - 16360533 - Radwell International
Willingboro, NJ, United States
Resistor
16360533
Resistor 16360533
WIREWOUND RESISTOR, 0.5 OHM, 6.5W, 1%; RESISTANCE:0.5OHM; VOLTAGE RATING:-; RESISTOR CASE STYLE:AXIAL LEADED; POWER RATING:5W; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:RS SERIES; RESISTOR ELEMENT TYPE:CERAMIC; BODY MATERIAL:CERAMIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 0.5 OHM, 6.5W, 1%; RESISTANCE:0.5OHM; VOLTAGE RATING:-; RESISTOR CASE STYLE:AXIAL LEADED; POWER RATING:5W; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:RS SERIES; RESISTOR ELEMENT TYPE:CERAMIC; BODY MATERIAL:CERAMIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 0.5 Ohm, 6.5W, 1%; Resistance Vishay - 65K2648 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 6.5W, 1%; Resistance Vishay
65K2648
Wirewound Resistor, 0.5 Ohm, 6.5W, 1%; Resistance Vishay 65K2648
WIREWOUND RESISTOR, 0.5 OHM, 6.5W, 1%; Resistance:0.5ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 6.5W, 1%; Resistance:0.5ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 0.5 Ohm, 6.5W, 1% Rohs Compliant Vishay - 45AJ7439 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 6.5W, 1% Rohs Compliant Vishay
45AJ7439
Wirewound Resistor, 0.5 Ohm, 6.5W, 1% Rohs Compliant Vishay 45AJ7439
WIREWOUND RESISTOR, 0.5 OHM, 6.5W, 1% ROHS COMPLIANT: YES

WIREWOUND RESISTOR, 0.5 OHM, 6.5W, 1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. New Yorker Electronics Co., Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RS005R5000FE12-ND RS005R5000FE12 8506638 3110-RS005R5000FE12 16360533 65K2648 45AJ7439
Product Name Through Hole Resistors Wirewound ResistorSeries:RS; Resistance:0.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... Through Hole Resistors Wirewound Resistors Resistor Wirewound Resistor, 0.5 Ohm, 6.5W, 1%; Resistance Vishay Wirewound Resistor, 0.5 Ohm, 6.5W, 1% Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wire wound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details