RS-1A 470 1% E70 e3
RES 470ohm 1% 1W SILICONE WW
470 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS01A470R0FE70 | RS01A470R0FE70 | RS01A470R0FE70-ND |
| Product Name | Wirewound Resistors | RES 470 OHM 1% 1W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |