Vishay Precision Group Through Hole Resistors RS005R1000FE73

Description
100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSC-.10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-.10RTR-ND
Through Hole Resistors RSC-.10RTR-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-.10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-.10RCT-ND
Through Hole Resistors RSC-.10RCT-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS005R1000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R1000FE73
Wirewound Resistors 3110-RS005R1000FE73
RS-5 .1 1% E73 e3

RS-5 .1 1% E73 e3

Supplier's Site Datasheet
0.1 Ohm 5W Resistor - 53-RS005R1000FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 Ohm 5W Resistor
53-RS005R1000FE73
0.1 Ohm 5W Resistor 53-RS005R1000FE73
Res Wirewound 0.1 Ohm 1% 5W ±90ppm/°C Silicone AXL T/R Product overview: RS005R1000FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005R1000FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 0.1 Ohm 1% 5W ±90ppm/°C Silicone AXL T/R Product overview: RS005R1000FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005R1000FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .10 OHM 5W 1% WW AXIAL - RS005R1000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 5W 1% WW AXIAL
RS005R1000FE73
RES .10 OHM 5W 1% WW AXIAL RS005R1000FE73
RES .10ohm 5W 1% WW AXIAL

RES .10ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 5W, ±1%; Resistance Vishay - 52P0369 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 5W, ±1%; Resistance Vishay
52P0369
Wirewound Resistor, 0.1 Ohm, 5W, ±1%; Resistance Vishay 52P0369
WIREWOUND RESISTOR, 0.1 OHM, 5W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 5W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 0.1 Ohm, 5W, 1%; Resistance Vishay - 83R8786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.1 Ohm, 5W, 1%; Resistance Vishay
83R8786
Resistor, Wirewound, 0.1 Ohm, 5W, 1%; Resistance Vishay 83R8786
RESISTOR, WIREWOUND, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RSC-.10RTR-ND 3110-RS005R1000FE73 53-RS005R1000FE73 RS005R1000FE73 52P0369
Product Name Through Hole Resistors Wirewound Resistors 0.1 Ohm 5W Resistor RES .10 OHM 5W 1% WW AXIAL Wirewound Resistor, 0.1 Ohm, 5W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details