RS-1A 1.25K 1% B12
RS-1A 1.25K 1% B12
Res Wirewound 1.25K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RS01A1K250FB12-ND | 3110-RS01A1K250FB12 | RS01A1K250FB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 1.25K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |