Wirewound Resistors - Through Hole 1watt 200ohms 1%
RS-1A 200 1% E70 e3
200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS01A200R0FE70 | 3110-RS01A200R0FE70 | 541-RS01A200R0FE70TR-ND |
| Product Name | Wirewound Resistors - | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use |